Samsung logo

Samsung Sync Master 910N computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Sync Master 910N computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung Sync Master 910N, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Samsung Sync Master 910N computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung Sync Master 910N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.