location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN SAMSUNG 710T - BUNDLE NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ17BSASQ*NFS_NL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 16 ms 300 cd/m² 600:1
Long product name Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17IN SAMSUNG 710T - BUNDLE NL W FREE GAME NEED F SPEED NL (NMS)
More>>>
Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In order to enjoy vibrant moving images to the fullest in CDT monitors, the brightness at the levels comparable to that of a TV is required. However, CDT Monitors have limitations when it comes to enhancing brightness due to their inherent characteristics and thus are ill equipped to deliver the ultimate viewing enjoyment of multimedia contents. The new MagicBrightTM models from SAMSUNG not only realizes the brightness of twice that of existing monitors but also provides 3 types of brightness modes that are optimized for each environment. The core technology that allows for such high level of brightness in MagicBrightTM is the High Gamma Electron Gun. This is the latest in cutting-edge electron gun design made to enhance the CDT Monitor brightness in an effective and stable manner by discharging more currents with the same input voltage, thanks to a wide loading area. In addition to this High Gamma Electron Gun technology are SAMSUNG's DynaFlatTM technology and advanced circuit technology that are ahead of time, including Smart III+ phosphor and Super Invar Shadow Mask. These products are superior picture quality and enhanced brightness, such as outstanding color reproduction and impeccable focus / geometry distortion.
Moreover, MagicBrightTM offers three different types of brightness modes optimized for each user's environment. This provides a display solution that can fulfill diverse life styles by going beyond simply enhancing monitor brightness. The user will be able to choose among the three modes in a convenient and efficient manner via a hot key attached on the front side.
Entertain Mode : This is the mode that allows the user to take full advantage of the power and benefits of MagicBrightTM. It delivers the maximum brightness of 330cd/m2 and optimizes color setting so that moving images, games, DVDs, TVs, and HDTVs can be enjoyed at their best .
Internet Mode : This optimized mode provides the maximum brightness of 200cd/?? Still images can be viewed with even more brightness while text is shown sharply and is ideal for Internet surfing.
Text Mode : Provides the maximum brightness of 150cd/m2 With impeccable focus and legibility, this mode provides an environment ideal for word processing and spreadsheet work.

Short summary description Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 17IN 710T - BUNDLE NL, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 16 ms

Long summary description Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung 17IN 710T - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung 17IN 710T - BUNDLE NL. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Weight & dimensions
Width (without stand)
370 mm
Depth (without stand)
190.9 mm
Height (without stand)
406.8 mm
Weight (without stand)
6.25 kg
Other features
Display
LCD
Bandwidth
0.140 GHz
Certification
TCO'03
Brand Image Product code Product Stock Price from
Samsung K 710T 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung K 710T 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17BSASQ/KITFR K 710T 17" TFT 81kHz+Need f Speed FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung K 710T 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung K 710T 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17BSASQ/KIT K 710T 17" TFT .264 81kHz+Need f Speed 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 710T - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 17IN 710T - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17BSASQ*NFS_FR 17IN SAMSUNG 710T - BUNDLE FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 710T+NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 710T+NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17BSASQ+SAMNFS 710T+NFS 0.00
(excl. VAT)
0 (incl. VAT)