Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR 510N (1024X768 16 MS )
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ15ASSS
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10085
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels :
The short editorial description of Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels

SAMSUNG MONITOR 510N (1024X768 16 MS)
More>>>
Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels:
The official marketing text of Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer

The Samsung SyncMaster 510n is a 15-inch analog TFT-LCD delivering a 450:1 contrast ratio, 250 cd/m2 brightness, 1024 x 768 resolution, 130/110 degree viewing angle and scanning frequency of 30-61 kHz horizontal and 56-75 Hz vertical. It features a narrow bezel design, MagicBrightTM and MagicTuneTM.

Short summary description Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MONITOR 510N (1024X768 16 MS ), 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms

Long summary description Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Samsung MONITOR 510N (1024X768 16 MS ) 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Samsung MONITOR 510N (1024X768 16 MS ). Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 110°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
130°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
110°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 75 Hz
Design
Certification
TCO'99
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
175 mm
Height *
The measurement of the product from head to foot or from base to top.
337 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Bandwidth
0.081 GHz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
15 pin D-Sub
Customer service details