Samsung logo

Samsung MG23F301TAS Silver Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112235
Info modified on:
31 Jul 2025, 07:14:09
Short summary description Samsung MG23F301TAS Silver Countertop 23 L 800 W:

Samsung MG23F301TAS, Countertop, 23 L, 800 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MG23F301TAS Silver Countertop 23 L 800 W:

Samsung MG23F301TAS. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.