Samsung logo

Samsung MC455TCRCBB/EF Black Countertop 45 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67328
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung MC455TCRCBB/EF Black Countertop 45 L 900 W:

Samsung MC455TCRCBB/EF, Countertop, 45 L, 900 W, Built-in display, Rotary, Touch, Black

Long summary description Samsung MC455TCRCBB/EF Black Countertop 45 L 900 W:

Samsung MC455TCRCBB/EF. Appliance placement: Countertop, Interior capacity: 45 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.