Samsung logo

Samsung MC28M6055CK Black Combination microwave Countertop 28 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52344
Info modified on:
15 Nov 2024, 13:41:19
Short summary description Samsung MC28M6055CK Black Combination microwave Countertop 28 L 900 W:

Samsung MC28M6055CK, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC28M6055CK Black Combination microwave Countertop 28 L 900 W:

Samsung MC28M6055CK. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.