Samsung logo

Samsung MC28H5015AK Black Countertop 28 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160962
Info modified on:
22 May 2025, 07:37:05
Short summary description Samsung MC28H5015AK Black Countertop 28 L 900 W:

Samsung MC28H5015AK, Countertop, 28 L, 900 W, Built-in display, LED, Buttons

Long summary description Samsung MC28H5015AK Black Countertop 28 L 900 W:

Samsung MC28H5015AK. Appliance placement: Countertop, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.