Samsung MB-MSBGA/EU, 32 GB, MicroSDHC, Class 10, 24 MB/s, 13 MB/s, Shock resistant, Water resistant
Samsung MB-MSBGA/EU. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Read speed: 24 MB/s, Write speed: 13 MB/s. Protection features: Shock resistant, Water resistant, Product colour: Black