Samsung MB-MS8GA, 8 GB, MicroSDHC, Class 6, 24 MB/s, 13 MB/s, Black
Samsung MB-MS8GA. Capacity: 8 GB, Flash card type: MicroSDHC, Flash memory class: Class 6, Read speed: 24 MB/s, Write speed: 13 MB/s. Product colour: Black