Samsung logo

Samsung 8GB MicroSDHC, Standard Class 6

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 8GB MicroSDHC, Standard Class 6:

Samsung 8GB MicroSDHC, Standard, 8 GB, MicroSDHC, Class 6, 24 MB/s, Water resistant, Blue, White

Long summary description Samsung 8GB MicroSDHC, Standard Class 6:

Samsung 8GB MicroSDHC, Standard. Capacity: 8 GB, Flash card type: MicroSDHC, Flash memory class: Class 6, Read speed: 24 MB/s. Protection features: Water resistant, Product colour: Blue, White

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.