Samsung logo

Samsung MB-MP128G 128 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163159
Info modified on:
15 Dec 2023, 10:41:54
Short summary description Samsung MB-MP128G 128 GB MicroSDXC UHS-I Class 10:

Samsung MB-MP128G, 128 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, Freeze resistant, Heat resistant, Water resistant

Long summary description Samsung MB-MP128G 128 GB MicroSDXC UHS-I Class 10:

Samsung MB-MP128G. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s. Protection features: Freeze resistant, Heat resistant, Water resistant, Product colour: Orange, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.