Samsung logo

Samsung 16GB microSDHC UHS Class 10

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43799
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung 16GB microSDHC UHS Class 10:

Samsung 16GB microSDHC, 16 GB, MicroSDHC, Class 10, UHS, 70 MB/s, 20 MB/s

Long summary description Samsung 16GB microSDHC UHS Class 10:

Samsung 16GB microSDHC. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 70 MB/s, Write speed: 20 MB/s. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.