Samsung logo

Samsung EVO Select 512 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55445
Info modified on:
06 Mar 2025, 08:52:46
Short summary description Samsung EVO Select 512 GB MicroSDXC UHS-I Class 10:

Samsung EVO Select, 512 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 90 MB/s

Long summary description Samsung EVO Select 512 GB MicroSDXC UHS-I Class 10:

Samsung EVO Select. Capacity: 512 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 90 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V10. Protection features: Magnet proof, Temperature proof, Water resistant, X-ray proof

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.