Samsung EVO Plus MicroSD Card, 128 GB, MicroSDXC, Class 10, UHS-I, 80 MB/s, 20 MB/s
Samsung EVO Plus MicroSD Card. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 80 MB/s, Write speed: 20 MB/s. Product colour: Black, Red, White