Samsung Micro SD 8GB w/o Adapter, 8 GB, MicroSDHC, Class 6, 24 MB/s, Black
Samsung Micro SD 8GB w/o Adapter. Capacity: 8 GB, Flash card type: MicroSDHC, Flash memory class: Class 6, Read speed: 24 MB/s. Product colour: Black