Samsung logo

Samsung MAX-G55 CD player Personal CD player Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226281
Info modified on:
12 Oct 2023, 10:19:11
Short summary description Samsung MAX-G55 CD player Personal CD player Black:

Samsung MAX-G55, 3.8 kg, Black, Personal CD player

Long summary description Samsung MAX-G55 CD player Personal CD player Black:

Samsung MAX-G55. Signal-to-Noise Ratio (SNR): 90 dB, Audio system: 3 CD, Total Harmonic Distortion (THD): 0.5%. RMS rated power: 90 W. Media types supported: MP3-CD, CD-R/RW, WMA. Device type: Personal CD player, Product colour: Black. Display type: LED

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.