Samsung logo

Samsung 4GB DDR3 1600MHz memory module 1 x 4 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212421
Info modified on:
24 Feb 2023, 14:09:45
Short summary description Samsung 4GB DDR3 1600MHz memory module 1 x 4 GB:

Samsung 4GB DDR3 1600MHz, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, Green

Long summary description Samsung 4GB DDR3 1600MHz memory module 1 x 4 GB:

Samsung 4GB DDR3 1600MHz. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 9, Product colour: Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.