location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M471A5244CB0-CTD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M471A5244CB0-CTD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260580370856
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz :
The short editorial description of Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz

4GB DDR4, 2666 MHz, CL19, 1.2V
More>>>
Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz:
The official marketing text of Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz as supplied by the manufacturer

Samsung DDR4 SODIMM operates at significantly low voltages, and is thus used on almost all mobile and battery-powered devices. As the world’s largest semiconductor memory manufacturer, Samsung has the widest range of SODIMMs for deployment on the broadest range of applications, such as portable/mobile computers, networking hardware, and smartphones, among others. Samsung SODIMMs are optimized to deliver the highest performance at the lowest power consumption levels in the smallest form factors, offering maximum reliability for the end application. They are the default choice for designers, system integrators, and OEMs for the majority of notebook and mobile computers across the globe.

In addition to SODIMM’s features, DDR4 memory is available as SOIMM. Samsung DDR4 SDRAM is the new generation of high-performance, power-efficient memory. As the semiconductor memory is widely used in current generation computers, DDR4 is considered the industry standard commercial version of DRAM memory. Advancements in semiconductor design, development, and fabrication processes have enabled the development of high-performance DRAM memory, making the design of devices and applications, such as ultra-thin notebook computers, possible. Progressive developments in DRAM memory have resulted in newer versions operating at lower voltages, resulting in increasing levels of power savings. By leveraging the full potential of Samsung DDR4, you can increase computing performance, while consuming less energy.

Short summary description Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz:
This short summary of the Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M471A5244CB0-CTD, 4 GB, 1 x 4 GB, DDR4, 2666 MHz, 260-pin SO-DIMM, Black, Green

Long summary description Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz:
This is an auto-generated long summary of Samsung M471A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz based on the first three specs of the first five spec groups.

Samsung M471A5244CB0-CTD. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 19, Product colour: Black, Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
19
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
PC/Server
Memory form factor *
260-pin SO-DIMM
Features
Memory ranking
2
Memory voltage
1.2 V
Module configuration
512M x 64
Product colour
Black, Green
Backlight
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Height
30 mm
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)