Samsung logo

Samsung M471A2K43CB1-CTD memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357175
Info modified on:
16 Jul 2024, 19:31:12
Short summary description Samsung M471A2K43CB1-CTD memory module 16 GB 1 x 16 GB DDR4:

Samsung M471A2K43CB1-CTD, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 260-pin SO-DIMM, Black, Green

Long summary description Samsung M471A2K43CB1-CTD memory module 16 GB 1 x 16 GB DDR4:

Samsung M471A2K43CB1-CTD. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 19, Product colour: Black, Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.