Samsung logo

Samsung M471A1K43DB1-CTD memory module 8 GB 1 x 8 GB DDR4 2666 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115198
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Samsung M471A1K43DB1-CTD memory module 8 GB 1 x 8 GB DDR4 2666 MHz:

Samsung M471A1K43DB1-CTD, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A1K43DB1-CTD memory module 8 GB 1 x 8 GB DDR4 2666 MHz:

Samsung M471A1K43DB1-CTD. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.