Samsung logo

Samsung M471A1K43CB1-CTD memory module 8 GB 1 x 8 GB DDR4 2666 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
337701
Info modified on:
14 Mar 2024, 18:41:01
Short summary description Samsung M471A1K43CB1-CTD memory module 8 GB 1 x 8 GB DDR4 2666 MHz:

Samsung M471A1K43CB1-CTD, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 260-pin SO-DIMM, Black, Green

Long summary description Samsung M471A1K43CB1-CTD memory module 8 GB 1 x 8 GB DDR4 2666 MHz:

Samsung M471A1K43CB1-CTD. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 19, Product colour: Black, Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.