Samsung logo

Samsung M425R1GB4BB0-CQK memory module 8 GB 1 x 8 GB DDR5 4800 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64541
Info modified on:
31 May 2024, 10:42:32
Short summary description Samsung M425R1GB4BB0-CQK memory module 8 GB 1 x 8 GB DDR5 4800 MHz ECC:

Samsung M425R1GB4BB0-CQK, 8 GB, 1 x 8 GB, DDR5, 4800 MHz, 262-pin SO-DIMM

Long summary description Samsung M425R1GB4BB0-CQK memory module 8 GB 1 x 8 GB DDR5 4800 MHz ECC:

Samsung M425R1GB4BB0-CQK. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 262-pin SO-DIMM, CAS latency: 40, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.