Samsung logo

Samsung M395T5750EZ4-CE66 memory module 2 GB 1 x 2 GB DDR2 667 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72954
Info modified on:
14 Mar 2024, 18:23:02
Short summary description Samsung M395T5750EZ4-CE66 memory module 2 GB 1 x 2 GB DDR2 667 MHz:

Samsung M395T5750EZ4-CE66, 2 GB, 1 x 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Samsung M395T5750EZ4-CE66 memory module 2 GB 1 x 2 GB DDR2 667 MHz:

Samsung M395T5750EZ4-CE66. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.