Samsung M393B1K70CHD-CH9, 8 GB, 1 x 8 GB, DDR3, 1333 MHz
Samsung M393B1K70CHD-CH9. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC