Samsung logo

Samsung 32GB DDR4 2400MHz memory module 1 x 32 GB ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148751
Info modified on:
10 Aug 2024, 09:45:07
Short summary description Samsung 32GB DDR4 2400MHz memory module 1 x 32 GB ECC:

Samsung 32GB DDR4 2400MHz, 32 GB, 1 x 32 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description Samsung 32GB DDR4 2400MHz memory module 1 x 32 GB ECC:

Samsung 32GB DDR4 2400MHz. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.