Samsung logo

Samsung M393A1K43BB1-CTD6Q memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20046
Info modified on:
14 Mar 2024, 19:31:11
Short summary description Samsung M393A1K43BB1-CTD6Q memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:

Samsung M393A1K43BB1-CTD6Q, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description Samsung M393A1K43BB1-CTD6Q memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:

Samsung M393A1K43BB1-CTD6Q. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.