Samsung logo

Samsung M391A2K43BB1-CPBQ memory module 16 GB 1 x 16 GB DDR4 ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160607
Info modified on:
14 Mar 2024, 19:11:55
Short summary description Samsung M391A2K43BB1-CPBQ memory module 16 GB 1 x 16 GB DDR4 ECC:

Samsung M391A2K43BB1-CPBQ, 16 GB, 1 x 16 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Samsung M391A2K43BB1-CPBQ memory module 16 GB 1 x 16 GB DDR4 ECC:

Samsung M391A2K43BB1-CPBQ. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.