Samsung M378T6553EZS-CE6, 0.5 GB, 1 x 0.5 GB, DDR2, 667 MHz, 240-pin DIMM
Samsung M378T6553EZS-CE6. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5