Samsung logo

Samsung 1GB DDR2 800MHz memory module 1 x 1 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135153
Info modified on:
15 Dec 2023, 10:41:00
Short summary description Samsung 1GB DDR2 800MHz memory module 1 x 1 GB:

Samsung 1GB DDR2 800MHz, 1 GB, 1 x 1 GB, DDR2

Long summary description Samsung 1GB DDR2 800MHz memory module 1 x 1 GB:

Samsung 1GB DDR2 800MHz. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.