Samsung logo

Samsung 1GB DDR2 667MHz memory module 1 x 1 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 1GB DDR2 667MHz memory module 1 x 1 GB:

Samsung 1GB DDR2 667MHz, 1 GB, 1 x 1 GB, DDR2, 240-pin DIMM

Long summary description Samsung 1GB DDR2 667MHz memory module 1 x 1 GB:

Samsung 1GB DDR2 667MHz. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.