Samsung logo

Samsung M378T2863QZS-CE6-REF memory module 1 GB 1 x 1 GB DDR2 800 MHz

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24705
Info modified on:
14 Mar 2024, 18:28:47
Short summary description Samsung M378T2863QZS-CE6-REF memory module 1 GB 1 x 1 GB DDR2 800 MHz:

Samsung M378T2863QZS-CE6-REF, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Samsung M378T2863QZS-CE6-REF memory module 1 GB 1 x 1 GB DDR2 800 MHz:

Samsung M378T2863QZS-CE6-REF. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.