Samsung logo

Samsung M378A1K43CB2-CRCD0 memory module 8 GB 1 x 8 GB DDR4 2400 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96862
Info modified on:
14 Mar 2024, 17:26:34
Short summary description Samsung M378A1K43CB2-CRCD0 memory module 8 GB 1 x 8 GB DDR4 2400 MHz:

Samsung M378A1K43CB2-CRCD0, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description Samsung M378A1K43CB2-CRCD0 memory module 8 GB 1 x 8 GB DDR4 2400 MHz:

Samsung M378A1K43CB2-CRCD0. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.