Samsung logo

Samsung M324R2GA3BB0-CQK memory module 16 GB 1 x 16 GB DDR5 ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72470
Info modified on:
05 Jul 2023, 09:08:38
Short summary description Samsung M324R2GA3BB0-CQK memory module 16 GB 1 x 16 GB DDR5 ECC:

Samsung M324R2GA3BB0-CQK, 16 GB, 1 x 16 GB, DDR5, 4800 MHz, 288-pin DIMM

Long summary description Samsung M324R2GA3BB0-CQK memory module 16 GB 1 x 16 GB DDR5 ECC:

Samsung M324R2GA3BB0-CQK. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22, ECC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.