Samsung logo

Samsung MONITOR 22INCH LCD TV APOLLO computer monitor 55.9 cm (22") 1280 x 768 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96022
Info modified on:
22 Aug 2022, 16:25:06
Short summary description Samsung MONITOR 22INCH LCD TV APOLLO computer monitor 55.9 cm (22") 1280 x 768 pixels:

Samsung MONITOR 22INCH LCD TV APOLLO, 55.9 cm (22"), 1280 x 768 pixels, LCD, 25 ms

Long summary description Samsung MONITOR 22INCH LCD TV APOLLO computer monitor 55.9 cm (22") 1280 x 768 pixels:

Samsung MONITOR 22INCH LCD TV APOLLO. Display diagonal: 55.9 cm (22"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.