Samsung U32R594CWU, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Grey
Samsung U32R594CWU. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey