Samsung logo

Samsung U32R592CWU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127793
Info modified on:
05 Jun 2025, 07:37:08
Short summary description Samsung U32R592CWU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey:

Samsung U32R592CWU, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Grey

Long summary description Samsung U32R592CWU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey:

Samsung U32R592CWU. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.