Samsung logo

Samsung U32R592CWR LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87428
Info modified on:
27 May 2024, 14:42:58
Short summary description Samsung U32R592CWR LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Grey:

Samsung U32R592CWR, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Grey

Long summary description Samsung U32R592CWR LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Grey:

Samsung U32R592CWR. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.