Samsung LU32R591CWUXEN, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, White
Samsung LU32R591CWUXEN. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White