Samsung logo

Samsung UR590 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169732
Info modified on:
02 Apr 2025, 09:58:22
Short summary description Samsung UR590 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung UR590, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Black

Long summary description Samsung UR590 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung UR590. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.