Samsung logo

Samsung U32J590 LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158874
Info modified on:
27 Mar 2025, 20:17:21
Short summary description Samsung U32J590 LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung U32J590, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Samsung U32J590 LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung U32J590. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.