Samsung logo

Samsung U28R550UQR LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Blue, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267441
Info modified on:
28 Mar 2025, 08:09:04
Short summary description Samsung U28R550UQR LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Blue, Grey:

Samsung U28R550UQR, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Blue, Grey

Long summary description Samsung U28R550UQR LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Blue, Grey:

Samsung U28R550UQR. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Blue, Grey

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.