Samsung logo

Samsung LU28H750 LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126964
Info modified on:
31 May 2024, 09:35:32
Short summary description Samsung LU28H750 LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

Samsung LU28H750, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Silver

Long summary description Samsung LU28H750 LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

Samsung LU28H750. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.