Samsung logo

Samsung LU28E590DS/XY computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118516
Info modified on:
14 Mar 2024, 19:48:20
Short summary description Samsung LU28E590DS/XY computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black, Metallic:

Samsung LU28E590DS/XY, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Metallic

Long summary description Samsung LU28E590DS/XY computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black, Metallic:

Samsung LU28E590DS/XY. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.