Samsung logo

Samsung U28E570DSL computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111487
Info modified on:
01 Apr 2025, 16:34:12
Short summary description Samsung U28E570DSL computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung U28E570DSL, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, 1 ms, Black

Long summary description Samsung U28E570DSL computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung U28E570DSL. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.