Samsung logo

Samsung U28D590D computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202541
Info modified on:
27 May 2024, 11:59:21
Short summary description Samsung U28D590D computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung U28D590D, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung U28D590D computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung U28D590D. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.