Samsung logo

Samsung TE310 LED display 71.1 cm (28") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169235
Info modified on:
28 Mar 2025, 11:15:13
Short summary description Samsung TE310 LED display 71.1 cm (28") 1366 x 768 pixels WXGA Black:

Samsung TE310, 71.1 cm (28"), 1366 x 768 pixels, WXGA, LED, 8 ms, Black

Long summary description Samsung TE310 LED display 71.1 cm (28") 1366 x 768 pixels WXGA Black:

Samsung TE310. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.