Samsung T28D310NH, 69.8 cm (27.5"), 1366 x 768 pixels, LED, Black
Samsung T28D310NH. Display diagonal: 69.8 cm (27.5"), Display resolution: 1366 x 768 pixels. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black