Samsung logo

Samsung T27B551EW LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung T27B551EW LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung T27B551EW, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung T27B551EW LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung T27B551EW. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.