Samsung logo

Samsung LT24E310EW computer monitor 59.9 cm (23.6") 1366 x 768 pixels HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285250
Info modified on:
27 May 2024, 12:14:11
Short summary description Samsung LT24E310EW computer monitor 59.9 cm (23.6") 1366 x 768 pixels HD LED Black:

Samsung LT24E310EW, 59.9 cm (23.6"), 1366 x 768 pixels, HD, LED, 8 ms, Black

Long summary description Samsung LT24E310EW computer monitor 59.9 cm (23.6") 1366 x 768 pixels HD LED Black:

Samsung LT24E310EW. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.