Samsung logo

Samsung T24C550ND computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116228
Info modified on:
22 Aug 2022, 16:25:13
Short summary description Samsung T24C550ND computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Samsung T24C550ND, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Samsung T24C550ND computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Samsung T24C550ND. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.